Configuration Features Number of Resistors : 1
Dimensions Product Height : 61 MM [2.402 INCH ] Product Length : 226 MM [8.898 INCH ] Product Width : 28 MM [1.102 INCH ]
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 120 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.5K
Mechanical Attachment Panel Mount Feature Type : Mounting Brackets
Packaging Features Packaging Method : Loose Piece - Box
Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor
Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±440
Configuration Features
Dimensions
- Product Height : 61 MM [2.402 INCH ]
- Product Length : 226 MM [8.898 INCH ]
- Product Width : 28 MM [1.102 INCH ]
Electrical Characteristics
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 120
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 1.5K
Mechanical Attachment
- Panel Mount Feature Type : Mounting Brackets
Packaging Features
- Packaging Method : Loose Piece - Box
Product Type Features
- Element Type : Wire Wound
- Resistor Type : Power Resistor
Termination Features
- Chassis Mount Resistor Termination Type : Solder Lug
- Number of Terminations : 2
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
- Temperature Coefficient (PPMC) : ±440