TE Connectivity Rotary Encoders 3-1879314-4

Description
Body Features LED Color : Red/Green Product Orientation : Vertical Shaft Style : Flatted Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : None Number of Pulses : 24 Dimensions Passive Component Dimensions (MM) : 14.5 x 12.4 x 7 Electrical Characteristics Passive Component Switch Current Rating (AMP) : .01 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : LED Encoder Passive Component Option : Includes Switch Rotary Encoder Switch Type : Push Push SPDT Termination Features Product Terminates To : Printed Circuit Board
Request a Quote Datasheet
Description
Body Features LED Color : Red/Green Product Orientation : Vertical Shaft Style : Flatted Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : None Number of Pulses : 24 Dimensions Passive Component Dimensions (MM) : 14.5 x 12.4 x 7 Electrical Characteristics Passive Component Switch Current Rating (AMP) : .01 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : LED Encoder Passive Component Option : Includes Switch Rotary Encoder Switch Type : Push Push SPDT Termination Features Product Terminates To : Printed Circuit Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoders - 3-1879314-4 - TE Connectivity
Berwyn, PA, United States
Rotary Encoders
3-1879314-4
Rotary Encoders 3-1879314-4
Body Features LED Color : Red/Green Product Orientation : Vertical Shaft Style : Flatted Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : None Number of Pulses : 24 Dimensions Passive Component Dimensions (MM) : 14.5 x 12.4 x 7 Electrical Characteristics Passive Component Switch Current Rating (AMP) : .01 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : LED Encoder Passive Component Option : Includes Switch Rotary Encoder Switch Type : Push Push SPDT Termination Features Product Terminates To : Printed Circuit Board

Body Features


  • LED Color : Red/Green
  • Product Orientation : Vertical
  • Shaft Style : Flatted

Configuration Features


  • Adjustment Location : Top
  • Adjustment Method : Spindle
  • Number of Detents : None
  • Number of Pulses : 24

Dimensions


  • Passive Component Dimensions (MM) : 14.5 x 12.4 x 7

Electrical Characteristics


  • Passive Component Switch Current Rating (AMP) : .01

Operation/Application


  • Operating Speed (Max) (RPM) : 60

Product Type Features


  • Encoder Type : LED Encoder
  • Passive Component Option : Includes Switch
  • Rotary Encoder Switch Type : Push Push SPDT

Termination Features


  • Product Terminates To : Printed Circuit Board
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Encoders
Product Number 3-1879314-4
Product Name Rotary Encoders
Unlock Full Specs
to access all available technical data

Similar Products