TE Connectivity Chassis Mount Resistors 3-1879071-1

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 17 MM  [.669 INCH ] Product Length : 72.5 MM  [2.854 INCH ] Product Width : 30 MM  [1.181 INCH ] Electrical Characteristics Operating Voltage (V) : 1250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 50 Resistance Class : Up to 1kω Resistance Value (OHM) : 33 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 17 MM  [.669 INCH ] Product Length : 72.5 MM  [2.854 INCH ] Product Width : 30 MM  [1.181 INCH ] Electrical Characteristics Operating Voltage (V) : 1250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 50 Resistance Class : Up to 1kω Resistance Value (OHM) : 33 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 3-1879071-1 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
3-1879071-1
Chassis Mount Resistors 3-1879071-1
Configuration Features Number of Resistors : 1 Dimensions Product Height : 17 MM  [.669 INCH ] Product Length : 72.5 MM  [2.854 INCH ] Product Width : 30 MM  [1.181 INCH ] Electrical Characteristics Operating Voltage (V) : 1250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 50 Resistance Class : Up to 1kω Resistance Value (OHM) : 33 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 17 MM  [.669 INCH ]
  • Product Length : 72.5 MM  [2.854 INCH ]
  • Product Width : 30 MM  [1.181 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 1250
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 50
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 33

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Solder Lug
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
3-1879071-1
Resistors 3-1879071-1
THS50 33R 5%

THS50 33R 5%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 3-1879071-1 3-1879071-1
Product Name Chassis Mount Resistors Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 33 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers