TE Connectivity Smf3 5K6 5% Amp - Te Connectivity 3-1879022-1

Description
SMF3 5K6 5%
Description
SMF3 5K6 5%

Suppliers

Company
Product
Description
Supplier Links
Smf3 5K6 5% Amp - Te Connectivity - 76AC5916 - Newark, An Avnet Company
Chicago, IL, United States
Smf3 5K6 5% Amp - Te Connectivity
76AC5916
Smf3 5K6 5% Amp - Te Connectivity 76AC5916
SMF3 5K6 5%

SMF3 5K6 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76AC5916
Product Name Smf3 5K6 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details