TE Connectivity Electronic Connector 3-1871056-1

Description
Conn Shrouded Header HDR 22 POS 2mm Solder ST Top Entry Thru-Hole Box/Tray Product overview: 3-1871056-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1871056-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Shrouded Header HDR 22 POS 2mm Solder ST Top Entry Thru-Hole Box/Tray Product overview: 3-1871056-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1871056-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-3-1871056-1
Electronic Connector 316-3-1871056-1
Conn Shrouded Header HDR 22 POS 2mm Solder ST Top Entry Thru-Hole Box/Tray Product overview: 3-1871056-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1871056-1 can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 22 POS 2mm Solder ST Top Entry Thru-Hole Box/Tray Product overview: 3-1871056-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1871056-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 3-1871056-1 - 855626-3-1871056-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-1871056-1
855626-3-1871056-1
Rectangular Connectors - 3-1871056-1 855626-3-1871056-1
Manufacturer: TE Connectivity Win Source Part Number: 855626-3-1871056-1 Series: Dynamic D-1100 Features: Connector Header position Package: Tray Family Name: 1871056 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 18 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -3-1871056-1-SI, 2266-3-1871056-1

Manufacturer: TE Connectivity
Win Source Part Number: 855626-3-1871056-1
Series: Dynamic D-1100
Features: Connector Header position
Package: Tray
Family Name: 1871056
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 18
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -3-1871056-1-SI, 2266-3-1871056-1

Buy Now Datasheet
CONN HEADER VERT 22POS 2MM - 792-3-1871056-1 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 22POS 2MM
792-3-1871056-1
CONN HEADER VERT 22POS 2MM 792-3-1871056-1
CONN HEADER VERT 22POS 2MM

CONN HEADER VERT 22POS 2MM

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 3-1871056-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
3-1871056-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 3-1871056-1
CONN HEADER VERT 22POS 2MM

CONN HEADER VERT 22POS 2MM

Supplier's Site
Dynamic 1100D Hdr Assy V 22Px Yellow Tin Te Connectivity - 99X0422 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1100D Hdr Assy V 22Px Yellow Tin Te Connectivity
99X0422
Dynamic 1100D Hdr Assy V 22Px Yellow Tin Te Connectivity 99X0422
DYNAMIC 1100D HDR ASSY V 22PX YELLOW TIN

DYNAMIC 1100D HDR ASSY V 22PX YELLOW TIN

Supplier's Site
Dynamic 1100D Hdr Assy V 22Px Yellow Tin Amp - Te Connectivity - 76AC5908 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1100D Hdr Assy V 22Px Yellow Tin Amp - Te Connectivity
76AC5908
Dynamic 1100D Hdr Assy V 22Px Yellow Tin Amp - Te Connectivity 76AC5908
DYNAMIC 1100D HDR ASSY V 22PX YELLOW TIN

DYNAMIC 1100D HDR ASSY V 22PX YELLOW TIN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-3-1871056-1 855626-3-1871056-1 792-3-1871056-1 3-1871056-1 99X0422
Product Name Electronic Connector Rectangular Connectors - 3-1871056-1 CONN HEADER VERT 22POS 2MM Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Dynamic 1100D Hdr Assy V 22Px Yellow Tin Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Vertical
Termination Solder Solder
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data