TE Connectivity Automotive Housing Conn, Plug, 22Pos; Product Range Te Connectivity 3-1823449-1

Description
AUTOMOTIVE HOUSING CONN, PLUG, 22POS; Product Range:-; Gender:Plug; No. of Positions:22Position s; For Use With:Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Voltage Rating:42V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING CONN, PLUG, 22POS; Product Range:-; Gender:Plug; No. of Positions:22Position s; For Use With:Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Voltage Rating:42V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing Conn, Plug, 22Pos; Product Range Te Connectivity - 82AH0227 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing Conn, Plug, 22Pos; Product Range Te Connectivity
82AH0227
Automotive Housing Conn, Plug, 22Pos; Product Range Te Connectivity 82AH0227
AUTOMOTIVE HOUSING CONN, PLUG, 22POS; Product Range:-; Gender:Plug; No. of Positions:22Position s; For Use With:Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Voltage Rating:42V RoHS Compliant: Yes

AUTOMOTIVE HOUSING CONN, PLUG, 22POS; Product Range:-; Gender:Plug; No. of Positions:22Positions; For Use With:Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Voltage Rating:42V RoHS Compliant: Yes

Supplier's Site
Automotive Housing, Plug, 22Pos, 42V Rohs Compliant Te Connectivity - 81AH9611 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 22Pos, 42V Rohs Compliant Te Connectivity
81AH9611
Automotive Housing, Plug, 22Pos, 42V Rohs Compliant Te Connectivity 81AH9611
AUTOMOTIVE HOUSING, PLUG, 22POS, 42V ROHS COMPLIANT: YES

AUTOMOTIVE HOUSING, PLUG, 22POS, 42V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82AH0227
Product Name Automotive Housing Conn, Plug, 22Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details