TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Circular Connector Housings 3-1813099-1

Description
Win Source Part Number: 1363702-3-1813099-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 58 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 2.5mm System Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: 1813099 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 4 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Material Flammability Rating: UL94 HB Contact Size: 2.5mm Orientation: 3 Shell Material: Polybutylene Terephthalate (PBT), Glass Filled Housing Color: Black, Green Note: Contacts Not Included
Request a Quote Datasheet
Description
Win Source Part Number: 1363702-3-1813099-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 58 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 2.5mm System Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: 1813099 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 4 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Material Flammability Rating: UL94 HB Contact Size: 2.5mm Orientation: 3 Shell Material: Polybutylene Terephthalate (PBT), Glass Filled Housing Color: Black, Green Note: Contacts Not Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363702-3-1813099-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363702-3-1813099-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363702-3-1813099-1
Win Source Part Number: 1363702-3-1813099-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 58 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 2.5mm System Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: 1813099 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 4 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Material Flammability Rating: UL94 HB Contact Size: 2.5mm Orientation: 3 Shell Material: Polybutylene Terephthalate (PBT), Glass Filled Housing Color: Black, Green Note: Contacts Not Included

Win Source Part Number: 1363702-3-1813099-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 58 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 2.5mm System
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: 1813099
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 4
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating: UL94 HB
Contact Size: 2.5mm
Orientation: 3
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
Housing Color: Black, Green
Note: Contacts Not Included

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-3-1813099-1
Electronic Connector 436-3-1813099-1
2.5mm SOCKET HSG ASSEMBLY Product overview: 3-1813099-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-3-1813099-1 can be used for catalog matching and distributor lookup.

2.5mm SOCKET HSG ASSEMBLY Product overview: 3-1813099-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-3-1813099-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1363702-3-1813099-1 436-3-1813099-1
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2118 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers