TE Connectivity Rectangular Connectors - 3-179016-8 3-179016-8

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 804364-3-179016-8 Packaging: Reel Number of Positions: 8 Mounting Style: SMD Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 50V Mated Stacking Heights: 5mm, 5.8mm Insulation Material: Polyphenylene Sulfide (PPS) Style: Board to Board Pitch - Mating: 0.049" Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.156" (3.96mm) Contact Shape: Circular Temperature Range - Operating: -30°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 12,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 804364-3-179016-8 Packaging: Reel Number of Positions: 8 Mounting Style: SMD Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 50V Mated Stacking Heights: 5mm, 5.8mm Insulation Material: Polyphenylene Sulfide (PPS) Style: Board to Board Pitch - Mating: 0.049" Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.156" (3.96mm) Contact Shape: Circular Temperature Range - Operating: -30°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 12,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 3-179016-8 - 804364-3-179016-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-179016-8
804364-3-179016-8
Rectangular Connectors - 3-179016-8 804364-3-179016-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 804364-3-179016-8 Packaging: Reel Number of Positions: 8 Mounting Style: SMD Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 50V Mated Stacking Heights: 5mm, 5.8mm Insulation Material: Polyphenylene Sulfide (PPS) Style: Board to Board Pitch - Mating: 0.049" Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.156" (3.96mm) Contact Shape: Circular Temperature Range - Operating: -30°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 12,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 804364-3-179016-8
Packaging: Reel
Number of Positions: 8
Mounting Style: SMD
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Voltage Rating: 50V
Mated Stacking Heights: 5mm, 5.8mm
Insulation Material: Polyphenylene Sulfide (PPS)
Style: Board to Board
Pitch - Mating: 0.049"
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.156" (3.96mm)
Contact Shape: Circular
Temperature Range - Operating: -30°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 12,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-3-179016-8
SMD Electronic Connector 316-3-179016-8
Conn Board to Board 8 Solder ST SMD Reel Product overview: 3-179016-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-179016-8 can be used for catalog matching and distributor lookup.

Conn Board to Board 8 Solder ST SMD Reel Product overview: 3-179016-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-179016-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1.25Fp,p08,sl,b,n,tr,5.00,5.80 Amp - Te Connectivity - 18R0404 - Newark, An Avnet Company
Chicago, IL, United States
1.25Fp,p08,sl,b,n,tr,5.00,5.80 Amp - Te Connectivity
18R0404
1.25Fp,p08,sl,b,n,tr,5.00,5.80 Amp - Te Connectivity 18R0404
1.25FP,P08,SL,B,N,TR ,5.00,5.80

1.25FP,P08,SL,B,N,TR,5.00,5.80

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 804364-3-179016-8 316-3-179016-8 18R0404
Product Name Rectangular Connectors - 3-179016-8 SMD Electronic Connector 1.25Fp,p08,sl,b,n,tr,5.00,5.80 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-592-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers