TE Connectivity PCB Headers & Receptacles 3-178137-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 3-178137-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
3-178137-5
PCB Headers & Receptacles 3-178137-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ]
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tube, Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 3-178137-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
3-178137-5
Headers & Wire Housings 3-178137-5
DYNAMIC 3100 HDR H 6P ASSY

DYNAMIC 3100 HDR H 6P ASSY

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
3-178137-5
Headers & Wire Housings 3-178137-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 3-178137-5 3-178137-5
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Current Rating 8 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102972-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Connector Headers & Receptacles - 103323-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103321-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103308-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details