TE Connectivity Connector Housing, Rcpt, 6Pos, 5.08Mm; Product Range Amp Te Connectivity 3-178129-6

Description
CONNECTOR HOUSING, RCPT, 6POS, 5.08MM; Product Range:Dynamic D3200 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D3200 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS, 5.08MM; Product Range:Dynamic D3200 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D3200 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 5.08Mm; Product Range Amp Te Connectivity - 69AH4672 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 5.08Mm; Product Range Amp Te Connectivity
69AH4672
Connector Housing, Rcpt, 6Pos, 5.08Mm; Product Range Amp Te Connectivity 69AH4672
CONNECTOR HOUSING, RCPT, 6POS, 5.08MM; Product Range:Dynamic D3200 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D3200 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 5.08MM; Product Range:Dynamic D3200 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D3200 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4672
Product Name Connector Housing, Rcpt, 6Pos, 5.08Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details