TE Connectivity Wtb Housing, Rcpt, 3Pos, 1Row, 5.08Mm; Product Range Te Connectivity 3-178128-3

Description
WTB HOUSING, RCPT, 3POS, 1ROW, 5.08MM; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic 3000 Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 3POS, 1ROW, 5.08MM; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic 3000 Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 3Pos, 1Row, 5.08Mm; Product Range Te Connectivity - 70AH7437 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 3Pos, 1Row, 5.08Mm; Product Range Te Connectivity
70AH7437
Wtb Housing, Rcpt, 3Pos, 1Row, 5.08Mm; Product Range Te Connectivity 70AH7437
WTB HOUSING, RCPT, 3POS, 1ROW, 5.08MM; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic 3000 Series Pin & Socket Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 3POS, 1ROW, 5.08MM; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:5.08mm; For Use With:AMP Dynamic 3000 Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7437
Product Name Wtb Housing, Rcpt, 3Pos, 1Row, 5.08Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details