TE Connectivity Wtb Housing, Rcpt, 6Pos, 2Row, 3.81Mm; Product Range Amp Te Connectivity 3-178127-6

Description
WTB HOUSING, RCPT, 6POS, 2ROW, 3.81MM; Product Range:Dynamic D-3100 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3100 Series Pin & Socket Contacts RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 6POS, 2ROW, 3.81MM; Product Range:Dynamic D-3100 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3100 Series Pin & Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 6Pos, 2Row, 3.81Mm; Product Range Amp Te Connectivity - 70AH7436 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 6Pos, 2Row, 3.81Mm; Product Range Amp Te Connectivity
70AH7436
Wtb Housing, Rcpt, 6Pos, 2Row, 3.81Mm; Product Range Amp Te Connectivity 70AH7436
WTB HOUSING, RCPT, 6POS, 2ROW, 3.81MM; Product Range:Dynamic D-3100 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3100 Series Pin & Socket Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 6POS, 2ROW, 3.81MM; Product Range:Dynamic D-3100 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3100 Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7436
Product Name Wtb Housing, Rcpt, 6Pos, 2Row, 3.81Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details