TE Connectivity Barrier Strips 3-1776060-2

Description
Configuration Features Number of Positions : 32 Number of Rows : 1 Dimensions Product Length : 203.2 MM  [8 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote
Description
Configuration Features Number of Positions : 32 Number of Rows : 1 Dimensions Product Length : 203.2 MM  [8 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 3-1776060-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
3-1776060-2
Barrier Strips 3-1776060-2
Configuration Features Number of Positions : 32 Number of Rows : 1 Dimensions Product Length : 203.2 MM  [8 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 1

Dimensions


  • Product Length : 203.2 MM  [8 INCH ]

Housing Features


  • Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 3-1776060-2
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546073-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546557-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1546566-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details