TE Connectivity Time Delay Relays 3-1755148-3

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 6 - 60 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 114.8 x 82.55 x 78.48 MM  [4.52 x 3.25 x 3.09 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Option : Horizontal Calibration for Horizontal Operation Without Panel Mounting, Auxiliary Switch - Instant Transfer Other Repeatability (Max) : ±10% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 75
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 6 - 60 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 114.8 x 82.55 x 78.48 MM  [4.52 x 3.25 x 3.09 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Option : Horizontal Calibration for Horizontal Operation Without Panel Mounting, Auxiliary Switch - Instant Transfer Other Repeatability (Max) : ±10% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3-1755148-3 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
3-1755148-3
Time Delay Relays 3-1755148-3
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 6 - 60 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 114.8 x 82.55 x 78.48 MM  [4.52 x 3.25 x 3.09 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Option : Horizontal Calibration for Horizontal Operation Without Panel Mounting, Auxiliary Switch - Instant Transfer Other Repeatability (Max) : ±10% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 75

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Delay Time : 6 - 60 minutes
  • Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC
  • Type of Control : Knob

Dimensions


  • Dimensions (L x W x H) (Approximate) : 114.8 x 82.55 x 78.48 MM  [4.52 x 3.25 x 3.09 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Time Delay Relay Input Voltage (VDC) : 48

Mechanical Attachment


  • Time Delay Relay Mounting Type : Mounting Bracket

Operation/Application


  • Mode of Operation : On-Delay
  • Option : Horizontal Calibration for Horizontal Operation Without Panel Mounting, Auxiliary Switch - Instant Transfer

Other


  • Repeatability (Max) : ±10%

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 75
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 3-1755148-3
Product Name Time Delay Relays
Mounting Flange; Mounting Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1437489-3 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
Time Delay Relays - 1-1423151-8-ND - DigiKey
Specs
Time Ranges 0.03 Sec ~ 0.1 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details
2 suppliers