3-1747822-2 -- RECTANGULAR WIRE & CABLE CONNECTORS & HOUSINGS
TE ConnectivityRectangular Wire & Cable Connectors & Housings3-1747822-2
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 4 Number of Rows : 2
Dimensions Row-to-Row Spacing : 10.16 MM [.399 INCH ]
Housing Features Centerline (Pitch) : 10.16 MM [.399 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 4 Number of Rows : 2
Dimensions Row-to-Row Spacing : 10.16 MM [.399 INCH ]
Housing Features Centerline (Pitch) : 10.16 MM [.399 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 4 Number of Rows : 2
Dimensions Row-to-Row Spacing : 10.16 MM [.399 INCH ]
Housing Features Centerline (Pitch) : 10.16 MM [.399 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 4
Number of Rows : 2
Dimensions
Row-to-Row Spacing : 10.16 MM [.399 INCH ]
Housing Features
Centerline (Pitch) : 10.16 MM [.399 INCH ]
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Retention : With
Operation/Application
Circuit Application : Power
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector Product Type : Housing
Connector System : Wire-to-Board
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
3-1747822-2
Product Name
Rectangular Wire & Cable Connectors & Housings
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Board Connector