Body Features Primary Product Color : Natural
Configuration Features Card Entry Style : Side Connector Contact Load Condition : Selectively Loaded Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Tin Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket
Dimensions Compatible Insulation Diameter Range : 1.2 - 1.4 MM [.047 - .055 INCH ] PCB Thickness (Recommended) : 1.5 MM [.059 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22
Electrical Characteristics Operating Voltage (VAC) : 50, 250
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : PA 6 GF
Industry Standards Glow Wire Rating : GWT 750°C (Without Flame)
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Card Entry Style : Side
- Connector Contact Load Condition : Selectively Loaded
- Number of Positions : 7
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Copper Tin
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Retention Within Housing : With
- Contact Type : Socket
Dimensions
- Compatible Insulation Diameter Range : 1.2 - 1.4 MM [.047 - .055 INCH ]
- PCB Thickness (Recommended) : 1.5 MM [.059 INCH ]
- Wire Size (MMSQ) : .22 - .35
- Wire Size (AWG) : 24 - 22
Electrical Characteristics
- Operating Voltage (VAC) : 50, 250
Housing Features
- Centerline (Pitch) : 2.5 MM [.098 INCH ]
- Housing Material : PA 6 GF
Industry Standards
- Glow Wire Rating : GWT 750°C (Without Flame)
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Contact Retention Type Within Housing : Locking Lance
- Mating Alignment : With
- Mating Alignment Type : Keyed
Operation/Application
- Circuit Application : Signal
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Receptacle
- Connector System : Wire-to-Board
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]