TE Connectivity FPC Connectors 3-1734741-3

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 33 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Type B Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .025 MICM  [120 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness (MICIN) : 120 Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 4.15 MM  [.163 INCH ] Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : PA 9T GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 33 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Type B Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .025 MICM  [120 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness (MICIN) : 120 Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 4.15 MM  [.163 INCH ] Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : PA 9T GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 3-1734741-3 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
3-1734741-3
FPC Connectors 3-1734741-3
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 33 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Type B Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .025 MICM  [120 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness (MICIN) : 120 Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 4.15 MM  [.163 INCH ] Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : PA 9T GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 33
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Staggered Type B
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .025 MICM  [120 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 120

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 4.15 MM  [.163 INCH ]
  • Connector Length : 22.2 MM  [.874 INCH ]
  • Connector Width : 3.8 MM  [.15 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : PA 9T GF

Identification Marking


  • Circuit Identification Feature : Without

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Zero Insertion Force (ZIF)
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
FFC / FPC - 3-1734741-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
3-1734741-3
FFC / FPC 3-1734741-3
.5 FPC VT ZIF Type-B 33 CONT

.5 FPC VT ZIF Type-B 33 CONT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number 3-1734741-3 3-1734741-3
Product Name FPC Connectors FFC / FPC
Connector Type FPC / FFC
Termination Surface Mount
Mounting Board Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data