TE Connectivity ™ Connectors, Interconnects - Memory Connectors - PC Card Sockets 3-1734451-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1331996-3-1734451-1 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Bulk Number of Positions: 50 Features: Board Guide, Card Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Height Above Board: 0.157" (4.00mm) Standard Package: 500 Mounting: Surface Mount, Right Angle Card Type: CompactFlash® - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 77 REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: 1734451 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1331996-3-1734451-1 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Bulk Number of Positions: 50 Features: Board Guide, Card Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Height Above Board: 0.157" (4.00mm) Standard Package: 500 Mounting: Surface Mount, Right Angle Card Type: CompactFlash® - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 77 REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: 1734451 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1331996-3-1734451-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1331996-3-1734451-1
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1331996-3-1734451-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1331996-3-1734451-1 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Bulk Number of Positions: 50 Features: Board Guide, Card Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Height Above Board: 0.157" (4.00mm) Standard Package: 500 Mounting: Surface Mount, Right Angle Card Type: CompactFlash® - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 77 REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: 1734451 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1331996-3-1734451-1
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Packaging: Bulk
Number of Positions: 50
Features: Board Guide, Card Guide
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Height Above Board: 0.157" (4.00mm)
Standard Package: 500
Mounting: Surface Mount, Right Angle
Card Type: CompactFlash® - Type I, II
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
ECCN: EAR99
Fake Threat In the Open Market: 77
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Base Product Number: 1734451
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1331996-3-1734451-1
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FL2G-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details