Body Features Connector Profile : Low Primary Product Color : Black
Configuration Features Number of Positions : 12 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Type : Socket
Dimensions Connector Height : 6.7 MM [.264 INCH ] Connector Length : 32 MM [1.26 INCH ]
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6/6
Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -20 - 95 DEGC [-4 - 203 DEGF ]
Body Features
- Connector Profile : Low
- Primary Product Color : Black
Configuration Features
- Number of Positions : 12
- Number of Rows : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 2
- Contact Layout : Inline
- Contact Type : Socket
Dimensions
- Connector Height : 6.7 MM [.264 INCH ]
- Connector Length : 32 MM [1.26 INCH ]
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 500
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 350
Housing Features
- Centerline (Pitch) : 2.5 MM [.098 INCH ]
- Housing Entry Configuration : Both Ends Closed
- Housing Material : Nylon 6/6
Industry Standards
- Compatible With Agency/Standards Products : UL
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention : With
- Mating Retention Type : Locking
- Panel Mount Feature : Without
- Strain Relief : Without
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing
- Connector System : Wire-to-Board
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -20 - 95 DEGC [-4 - 203 DEGF ]