Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : N Ferrule : Without
Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without
Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .5 MM [.02 INCH ] Outer Contact Plating Material : None
Dimensions Connector Height : 9.8 MM [.38 INCH ] Product Length : 16.95 MM [.66 INCH ] Product Width : 10.25 MM [.4 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 800
Housing Features Housing Color : Pastel Green
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Connector Position Assurance Capable : Yes Dielectric Material : None
Packaging Features Packaging Method : Box Packaging Quantity : 4800
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable, Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031, RG 174
Body Features
- Body Material : PA66 GF30
- Cable Exit Angle (DEG) : 90
- Cable Exit Type : Fixed
- Connector & Keying Code : N
- Ferrule : Without
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
- Snap-Lock : Without
Contact Features
- Center Contact : With
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Socket
- Mating Pin Diameter : .5 MM [.02 INCH ]
- Outer Contact Plating Material : None
Dimensions
- Connector Height : 9.8 MM [.38 INCH ]
- Product Length : 16.95 MM [.66 INCH ]
- Product Width : 10.25 MM [.4 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 800
Housing Features
- Housing Color : Pastel Green
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Connector Position Assurance Capable : Yes
- Dielectric Material : None
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 4800
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Cable-to-Cable, Wire-to-Wire
- Mixed & Hybrid Connector : No
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : RTK 031, RG 174