TE Connectivity Electronic Connector 3-1703639-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
319-3-1703639-1
Electronic Connector 319-3-1703639-1
CONN RCPT HSG 12POS 4.00MM Product overview: 3-1703639-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-3-1703639-1 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 12POS 4.00MM Product overview: 3-1703639-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-3-1703639-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 12 Pitch: 0.157" (4.00mm) Row Spacing: 0.236" (6.00mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 12
Pitch: 0.157" (4.00mm)
Row Spacing: 0.236" (6.00mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
Rectangular Connector Housings - 3-1703639-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
3-1703639-1-ND
Rectangular Connector Housings 3-1703639-1-ND
"12 Rectangular Connectors - Housings Receptacle Green 0.157"" (4.00mm)"

"12 Rectangular Connectors - Housings Receptacle Green 0.157"" (4.00mm)"

Buy Now Datasheet
12Pos,amp Mcp1.5K,rec Hsg,assy,codc Rohs Compliant Te Connectivity - 99X0276 - Newark, An Avnet Company
Chicago, IL, United States
12Pos,amp Mcp1.5K,rec Hsg,assy,codc Rohs Compliant Te Connectivity
99X0276
12Pos,amp Mcp1.5K,rec Hsg,assy,codc Rohs Compliant Te Connectivity 99X0276
12POS,AMP MCP1.5K,REC HSG,ASSY,CODC ROHS COMPLIANT: YES

12POS,AMP MCP1.5K,REC HSG,ASSY,CODC ROHS COMPLIANT: YES

Supplier's Site
12Pos,amp Mcp1.5K,rec Hsg,assy,codc Amp - Te Connectivity - 42AJ2464 - Newark, An Avnet Company
Chicago, IL, United States
12Pos,amp Mcp1.5K,rec Hsg,assy,codc Amp - Te Connectivity
42AJ2464
12Pos,amp Mcp1.5K,rec Hsg,assy,codc Amp - Te Connectivity 42AJ2464
12POS,AMP MCP1.5K,REC HSG,ASSY,CODC

12POS,AMP MCP1.5K,REC HSG,ASSY,CODC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1703639-1 319-3-1703639-1 3-1703639-1-ND 99X0276
Product Name Electronic Connector Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Rectangular Connector Housings 12Pos,amp Mcp1.5K,rec Hsg,assy,codc Rohs Compliant Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details