TE Connectivity Power Inductors 3-1676958-8

Description
Dimensions Passive Component Dimensions (MM) : 10 x 12.7 Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .59 Inductance (MICHEN) : 150 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 10 x 12.7 Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .59 Inductance (MICHEN) : 150 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 3-1676958-8 - TE Connectivity
Berwyn, PA, United States
Power Inductors
3-1676958-8
Power Inductors 3-1676958-8
Dimensions Passive Component Dimensions (MM) : 10 x 12.7 Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .59 Inductance (MICHEN) : 150 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Dimensions


  • Passive Component Dimensions (MM) : 10 x 12.7

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 800
  • DC Resistance (OHM) : .59
  • Inductance (MICHEN) : 150
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 3-1676958-8
Product Name Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 150 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Power Inductors - 1-1676955-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Power Inductors - 1-2176784-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details