TE Connectivity Power Inductors 3-1676944-8

Description
Dimensions Passive Component Dimensions (MM) : 10.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 90 DC Resistance (OHM) : 24 Inductance (MICHEN) : 6800 Passive Component Tolerance (PCT) : 15 Self Resonant Frequency (MHZ) : .9 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 100 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 10.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 90 DC Resistance (OHM) : 24 Inductance (MICHEN) : 6800 Passive Component Tolerance (PCT) : 15 Self Resonant Frequency (MHZ) : .9 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 100 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 3-1676944-8 - TE Connectivity
Berwyn, PA, United States
Power Inductors
3-1676944-8
Power Inductors 3-1676944-8
Dimensions Passive Component Dimensions (MM) : 10.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 90 DC Resistance (OHM) : 24 Inductance (MICHEN) : 6800 Passive Component Tolerance (PCT) : 15 Self Resonant Frequency (MHZ) : .9 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 100 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105

Dimensions


  • Passive Component Dimensions (MM) : 10.5 x 9.5

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 90
  • DC Resistance (OHM) : 24
  • Inductance (MICHEN) : 6800
  • Passive Component Tolerance (PCT) : 15
  • Self Resonant Frequency (MHZ) : .9

Operation/Application


  • Shielded : Yes

Other


  • Inductor Quality Factor : 100

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 3-1676944-8
Product Name Power Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 6800 microH
Inductance Tolerance 15 (+/- %)
DCR 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Chokes - 1624117-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - 1-2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Power Inductors - 2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details