3-1676480-5 -- CRG0402 1% 22K AMP - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 22K Amp - Te Connectivity
3-1676480-5
Description
CRG0402 1% 22K
Description
CRG0402 1% 22K
Suppliers
Crg0402 1% 22K Amp - Te Connectivity
42AJ2457
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ2457 |
|
Product Name
|
Crg0402 1% 22K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers