TE Connectivity Wire-Board Connector Receptacle 36 Position, 2.54Mm; Product Range Amp Te Connectivity 3-1658526-8

Description
WIRE-BOARD CONNECTOR RECEPTACLE 36 POSITION, 2.54MM; Product Range:AMP-LATCH - NOVO; Gender:Socket; No. of Positions:36Position s; Pitch Spacing:2.54mm; For Use With:AMP-LATCH - NOVO Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 36 POSITION, 2.54MM; Product Range:AMP-LATCH - NOVO; Gender:Socket; No. of Positions:36Position s; Pitch Spacing:2.54mm; For Use With:AMP-LATCH - NOVO Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 36 Position, 2.54Mm; Product Range Amp Te Connectivity - 16M3405 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 36 Position, 2.54Mm; Product Range Amp Te Connectivity
16M3405
Wire-Board Connector Receptacle 36 Position, 2.54Mm; Product Range Amp Te Connectivity 16M3405
WIRE-BOARD CONNECTOR RECEPTACLE 36 POSITION, 2.54MM; Product Range:AMP-LATCH - NOVO; Gender:Socket; No. of Positions:36Position s; Pitch Spacing:2.54mm; For Use With:AMP-LATCH - NOVO Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 36 POSITION, 2.54MM; Product Range:AMP-LATCH - NOVO; Gender:Socket; No. of Positions:36Positions; Pitch Spacing:2.54mm; For Use With:AMP-LATCH - NOVO Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3405
Product Name Wire-Board Connector Receptacle 36 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details