TE ConnectivityPCB Headers & Receptacles3-1658072-3
Description
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 84 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .127 MICM [5 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Stack Height : 5 MM [.197 INCH ]
Housing Features Centerline (Pitch) : .8 MM [.031 INCH ] Housing Material : LCP
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 84 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .127 MICM [5 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Stack Height : 5 MM [.197 INCH ]
Housing Features Centerline (Pitch) : .8 MM [.031 INCH ] Housing Material : LCP
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 84 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .127 MICM [5 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Stack Height : 5 MM [.197 INCH ]
Housing Features Centerline (Pitch) : .8 MM [.031 INCH ] Housing Material : LCP
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Board-to-Board Configuration : Parallel
Number of Positions : 84
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 1.25
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : .127 MICM [5 MICIN ]
Contact Type : Socket
PCB Contact Termination Area Plating Material : Gold Flash
Dimensions
Stack Height : 5 MM [.197 INCH ]
Housing Features
Centerline (Pitch) : .8 MM [.031 INCH ]
Housing Material : LCP
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : Without
PCB Mount Alignment : With
PCB Mount Retention : Without
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Tray
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Board-to-Board
Header Type : Fully Shrouded
PCB Connector Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]