84 Position Connector Differential Pair Array, Female Surface Mount Gold
MSB0.80RC-ASY84DP,GP
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Package: Tray
Product Status: Active
Connector Type: Differential Pair Array, Female
Number of Positions: 84
Pitch: 0.031" (0.80mm)
Mounting Type: Surface Mount
Features: Board Guide, Ground Bus (Plane)
Contact Finish: Gold
MSB0.80RC-ASY84DP,GP
MSB0.80RC-ASY84DP,GP
CONN DIFF ARRAY RCP 84P SMD GOLD
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A118461-ND | 3-1658043-3 | 99X0240 | 3-1658043-3 | |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) | Msb0.80Rc-Asy84Dp,gp,f,vcty Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |