TE Connectivity Board to Board & Mezzanine Connectors 3-1658043-1

Description
MSB0.80RC-ASY28DP,GP ,F,VCTY
Request a Quote Datasheet
Description
MSB0.80RC-ASY28DP,GP ,F,VCTY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 3-1658043-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-1658043-1
Board to Board & Mezzanine Connectors 3-1658043-1
MSB0.80RC-ASY28DP,GP ,F,VCTY

MSB0.80RC-ASY28DP,GP,F,VCTY

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A120665-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A120665-ND
Arrays, Edge Type, Mezzanine (Board to Board) A120665-ND
28 Position Connector Differential Pair Array, Female Surface Mount Gold

28 Position Connector Differential Pair Array, Female Surface Mount Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
3-1658043-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 3-1658043-1
CONN DIFF ARRAY RCP 28P SMD GOLD

CONN DIFF ARRAY RCP 28P SMD GOLD

Supplier's Site
Msb0.80Rc-Asy28Dp,gp,f,vcty Rohs Compliant Amp - Te Connectivity - 36AC3163 - Newark, An Avnet Company
Chicago, IL, United States
Msb0.80Rc-Asy28Dp,gp,f,vcty Rohs Compliant Amp - Te Connectivity
36AC3163
Msb0.80Rc-Asy28Dp,gp,f,vcty Rohs Compliant Amp - Te Connectivity 36AC3163
MSB0.80RC-ASY28DP,GP ,F,VCTY ROHS COMPLIANT: YES

MSB0.80RC-ASY28DP,GP,F,VCTY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-1658043-1 A120665-ND 3-1658043-1 36AC3163
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Msb0.80Rc-Asy28Dp,gp,f,vcty Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Differential Pair Array, Female Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCB Connectors - NCV-FL4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details