TE Connectivity ™ Sensors, Transducers - Temperature Sensors - PTC Thermistors 3-1634224-2

Description
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>PTC Thermistors Packaging: Bulk Part Status: Obsolete Connector Style: Outer Shroud Contacts Connector Type: Receptacle Number of Positions: 5 Number of Rows: 5 + 2 Mounting Type: Requires Holder Flange Feature: Housing/Shell (4-40)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>PTC Thermistors Packaging: Bulk Part Status: Obsolete Connector Style: Outer Shroud Contacts Connector Type: Receptacle Number of Positions: 5 Number of Rows: 5 + 2 Mounting Type: Requires Holder Flange Feature: Housing/Shell (4-40)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 3-1634224-2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
3-1634224-2
Sensors, Transducers - Temperature Sensors - PTC Thermistors 3-1634224-2
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>PTC Thermistors Packaging: Bulk Part Status: Obsolete Connector Style: Outer Shroud Contacts Connector Type: Receptacle Number of Positions: 5 Number of Rows: 5 + 2 Mounting Type: Requires Holder Flange Feature: Housing/Shell (4-40)

Manufacturer: AMIS
Category: Sensors, Transducers>Temperature Sensors>PTC Thermistors
Packaging: Bulk
Part Status: Obsolete
Connector Style: Outer Shroud Contacts
Connector Type: Receptacle
Number of Positions: 5
Number of Rows: 5 + 2
Mounting Type: Requires Holder
Flange Feature: Housing/Shell (4-40)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thermistors
Product Number 3-1634224-2
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Features PTC
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details