TE Connectivity Resistors 3-1625931-5

Description
Variable Resistors
Request a Quote
Description
Variable Resistors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistors - 3-1625931-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
3-1625931-5
Resistors 3-1625931-5
Variable Resistors

Variable Resistors

Buy Now
Swedesboro, NJ, United States
Resistors
3-1625931-5
Resistors 3-1625931-5
Resistors

Resistors

Buy Now
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3-1625931-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3-1625931-5
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3-1625931-5
POT 1M OHM 2W CERMET LINEAR

POT 1M OHM 2W CERMET LINEAR

Supplier's Site
Rotary Pot, 1M, 2W, Panel Mount Citec Te Connectivity - 74AJ9524 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 1M, 2W, Panel Mount Citec Te Connectivity
74AJ9524
Rotary Pot, 1M, 2W, Panel Mount Citec Te Connectivity 74AJ9524
ROTARY POT, 1M, 2W, PANEL MOUNT

ROTARY POT, 1M, 2W, PANEL MOUNT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 3-1625931-5 3-1625931-5 3-1625931-5 74AJ9524
Product Name Resistors Resistors Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 1M, 2W, Panel Mount Citec Te Connectivity
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details