TE Connectivity Resistors 3-1625931-4

Description
Variable Resistors
Request a Quote
Description
Variable Resistors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistors - 3-1625931-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
3-1625931-4
Resistors 3-1625931-4
Variable Resistors

Variable Resistors

Buy Now
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3-1625931-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3-1625931-4
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3-1625931-4
POT 220K OHM 2W CERMET LINEAR

POT 220K OHM 2W CERMET LINEAR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3-1625931-4 3-1625931-4
Product Name Resistors Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers