3-1625892-8 -- 3W SM M/OX 5% 2K7 AMP - TE CONNECTIVITY
TE Connectivity
3W Sm M/ox 5% 2K7 Amp - Te Connectivity
3-1625892-8
Description
3W SM M/OX 5% 2K7
Description
3W SM M/OX 5% 2K7
Suppliers
3W Sm M/ox 5% 2K7 Amp - Te Connectivity
75AC8087
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC8087 |
|
Product Name
|
3W Sm M/ox 5% 2K7 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers