3-1625886-1 -- 1W SM M/OX 5% 680K AMP - TE CONNECTIVITY
TE Connectivity
1W Sm M/ox 5% 680K Amp - Te Connectivity
3-1625886-1
Description
1W SM M/OX 5% 680K
Description
1W SM M/OX 5% 680K
Suppliers
1W Sm M/ox 5% 680K Amp - Te Connectivity
75AC8084
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC8084 |
|
Product Name
|
1W Sm M/ox 5% 680K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
2 suppliers