3-1625875-6 -- CBT 1/4 5% 4K7 AMP - TE CONNECTIVITY
TE Connectivity
Cbt 1/4 5% 4K7 Amp - Te Connectivity
3-1625875-6
Description
CBT 1/4 5% 4K7
Description
CBT 1/4 5% 4K7
Suppliers
Cbt 1/4 5% 4K7 Amp - Te Connectivity
76AC5797
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76AC5797 |
|
Product Name
|
Cbt 1/4 5% 4K7 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details