TE Connectivity Chokes 3-1624117-3

Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 600 DC Resistance (OHM) : .1 Impedance (OHM) : 17 Product Type Features Package Size Code : 0805
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 600 DC Resistance (OHM) : .1 Impedance (OHM) : 17 Product Type Features Package Size Code : 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 3-1624117-3 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 600 DC Resistance (OHM) : .1 Impedance (OHM) : 17 Product Type Features Package Size Code : 0805

Dimensions


  • Passive Component Dimensions (MM) : 2 x 1.2 x .9

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 600
  • DC Resistance (OHM) : .1
  • Impedance (OHM) : 17

Product Type Features


  • Package Size Code : 0805
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 3-1624117-3
Product Name Chokes
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Power Inductors - 1625812-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0700 microH
View Details
2 suppliers
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers