TE Connectivity High Frequency & RF Inductors 3-1624113-8

Description
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .29 Inductance (MICHEN) : .039 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .29 Inductance (MICHEN) : .039 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 3-1624113-8 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
3-1624113-8
High Frequency & RF Inductors 3-1624113-8
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .29 Inductance (MICHEN) : .039 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.52 MM  [.059 INCH ]
  • Product Length : 2.29 MM  [.09 INCH ]
  • Product Width : 1.73 MM  [.068 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 500
  • DC Resistance (OHM) : .29
  • Inductance (MICHEN) : .039
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 2

Other


  • Inductor Quality Factor : 60

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0805

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Inductors, Chokes & Coils - 3-1624113-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
3-1624113-8
Inductors, Chokes & Coils 3-1624113-8
Inductor

Inductor

Buy Now
Rf Inductor, 39Nh, 2 Ghz, 0.5A, 0805 Rohs Compliant Sigmainductors Te Connectivity - 74AJ9521 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 39Nh, 2 Ghz, 0.5A, 0805 Rohs Compliant Sigmainductors Te Connectivity
74AJ9521
Rf Inductor, 39Nh, 2 Ghz, 0.5A, 0805 Rohs Compliant Sigmainductors Te Connectivity 74AJ9521
RF INDUCTOR, 39NH, 2 GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

RF INDUCTOR, 39NH, 2 GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3-1624113-8 3-1624113-8 74AJ9521
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils Rf Inductor, 39Nh, 2 Ghz, 0.5A, 0805 Rohs Compliant Sigmainductors Te Connectivity
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data