Dimensions Product Height : 1.52 MM [.059 INCH ] Product Length : 2.29 MM [.09 INCH ] Product Width : 1.73 MM [.068 INCH ]
Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .27 Inductance (MICHEN) : .033 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.05
Other Inductor Quality Factor : 60
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Dimensions
- Product Height : 1.52 MM [.059 INCH ]
- Product Length : 2.29 MM [.09 INCH ]
- Product Width : 1.73 MM [.068 INCH ]
Electrical Characteristics
- Current Rating (Max) (MAMP) : 500
- DC Resistance (OHM) : .27
- Inductance (MICHEN) : .033
- Passive Component Tolerance (PCT) : 5
- Self Resonant Frequency (GHZ) : 2.05
Other
- Inductor Quality Factor : 60
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Wire Wound
- Inductor Type : High Frequency
- Package Size Code : 0805
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]