3-1624112-1 -- 3650 0402 8.2NH 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
3650 0402 8.2Nh 5% 2K Rl Amp - Te Connectivity
3-1624112-1
Description
3650 0402 8.2nH 5% 2K RL
Description
3650 0402 8.2nH 5% 2K RL
Suppliers
3650 0402 8.2Nh 5% 2K Rl Amp - Te Connectivity
42AJ2442
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ2442 |
|
Product Name
|
3650 0402 8.2Nh 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details