3-1624112-0 -- 3650 0402 5.6NH 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
3650 0402 5.6Nh 5% 2K Rl Amp - Te Connectivity
3-1624112-0
Description
3650 0402 5.6nH 5% 2K RL
Description
3650 0402 5.6nH 5% 2K RL
Suppliers
3650 0402 5.6Nh 5% 2K Rl Amp - Te Connectivity
75AC8079
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC8079 |
|
Product Name
|
3650 0402 5.6Nh 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
20 to 115 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details