Body Features Lead Type : Axial-Leaded
Configuration Features Number of Resistors : 1
Dimensions Passive Component Dimensions (MM) : 9 x 3
Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .5 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 4.7M
Packaging Features Packaging Method : Ammo Packed
Product Type Features Element Type : Carbon Film, Thin Film Resistor Type : General Purpose Resistor
Termination Features Number of Terminations : 2 Termination Area Base Material : Copper
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : -1200 - 0
Body Features
Configuration Features
Dimensions
- Passive Component Dimensions (MM) : 9 x 3
Electrical Characteristics
- Operating Voltage (V) : 350
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : .5
- Resistance Class : 1MΩ - 1GΩ
- Resistance Value (OHM) : 4.7M
Packaging Features
- Packaging Method : Ammo Packed
Product Type Features
- Element Type : Carbon Film, Thin Film
- Resistor Type : General Purpose Resistor
Termination Features
- Number of Terminations : 2
- Termination Area Base Material : Copper
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
- Temperature Coefficient (PPMC) : -1200 - 0