TE Connectivity Through-Hole Resistors 3-1623930-8

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .33 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 1.5M Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film, Carbon Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : -1200 - 0
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .33 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 1.5M Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film, Carbon Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : -1200 - 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 3-1623930-8 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
3-1623930-8
Through-Hole Resistors 3-1623930-8
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .33 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 1.5M Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film, Carbon Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : -1200 - 0

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 6.8 x 2.5

Electrical Characteristics


  • Operating Voltage (V) : 250
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : .33
  • Resistance Class : 1MΩ - 1GΩ
  • Resistance Value (OHM) : 1.5M

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Thin Film, Carbon Film
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : -1200 - 0
Buy Now Datasheet
Resistors - 3-1623930-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
3-1623930-8
Resistors 3-1623930-8
CFR25 5% 1M5

CFR25 5% 1M5

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 3-1623930-8 3-1623930-8
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 1.50E6 ohms
Tolerance 5 +/- %
Temperature Coefficient -1200 to 0.0 ±ppm/°C
Power Rating 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers