3-1623928-3 -- CFR16 5% 560R AMP - TE CONNECTIVITY
TE Connectivity
Cfr16 5% 560R Amp - Te Connectivity
3-1623928-3
Description
CFR16 5% 560R
Description
CFR16 5% 560R
Suppliers
Cfr16 5% 560R Amp - Te Connectivity
75AC8073
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC8073 |
|
Product Name
|
Cfr16 5% 560R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Inline
Current Rating
200.0 to 280.0 amps
Contact Size (AWG)
10 AWG
View Details
2 suppliers