TE Connectivity Chassis Mount Resistors 3-1623817-7

Description
Body Features Lead Type : Fixed Leaded Configuration Features Number of Resistors : 1 Dimensions Dimensions (MM) : 65 x 60 x 32 Electrical Characteristics Power Rating (WATT) : 600 Resistance (OHM) : 28K Resistance Class : 1kω - 1Mω Tolerance : 5% Mechanical Attachment Mount Style : Chassis Mount Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -55 - 140 Temperature Coefficient (PPMC) : ±150
Request a Quote
Description
Body Features Lead Type : Fixed Leaded Configuration Features Number of Resistors : 1 Dimensions Dimensions (MM) : 65 x 60 x 32 Electrical Characteristics Power Rating (WATT) : 600 Resistance (OHM) : 28K Resistance Class : 1kω - 1Mω Tolerance : 5% Mechanical Attachment Mount Style : Chassis Mount Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -55 - 140 Temperature Coefficient (PPMC) : ±150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 3-1623817-7 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
3-1623817-7
Chassis Mount Resistors 3-1623817-7
Body Features Lead Type : Fixed Leaded Configuration Features Number of Resistors : 1 Dimensions Dimensions (MM) : 65 x 60 x 32 Electrical Characteristics Power Rating (WATT) : 600 Resistance (OHM) : 28K Resistance Class : 1kω - 1Mω Tolerance : 5% Mechanical Attachment Mount Style : Chassis Mount Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -55 - 140 Temperature Coefficient (PPMC) : ±150

Body Features


  • Lead Type : Fixed Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Dimensions (MM) : 65 x 60 x 32

Electrical Characteristics


  • Power Rating (WATT) : 600
  • Resistance (OHM) : 28K
  • Resistance Class : 1kΩ - 1MΩ
  • Tolerance : 5%

Mechanical Attachment


  • Mount Style : Chassis Mount

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Thick Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Type : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 140
  • Temperature Coefficient (PPMC) : ±150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 3-1623817-7
Product Name Chassis Mount Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Chassis Mount
Resistance Range 28000 ohms
Tolerance 5 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers