TE Connectivity Through-Hole Resistors 3-1623774-9

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 53.3 x 8.5 Electrical Characteristics Operating Voltage (V) : 650 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 14 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 6.8K Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±90
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 53.3 x 8.5 Electrical Characteristics Operating Voltage (V) : 650 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 14 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 6.8K Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 3-1623774-9 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
3-1623774-9
Through-Hole Resistors 3-1623774-9
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 53.3 x 8.5 Electrical Characteristics Operating Voltage (V) : 650 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 14 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 6.8K Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±90

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 53.3 x 8.5

Electrical Characteristics


  • Operating Voltage (V) : 650
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 14
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 6.8K

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Temperature Coefficient (PPMC) : ±90
Buy Now Datasheet
Resistors - 3-1623774-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
3-1623774-9
Resistors 3-1623774-9
C14 6K8 5% (LOOSE)

C14 6K8 5% (LOOSE)

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 3-1623774-9 3-1623774-9
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers