TE Connectivity Through-Hole Resistors 3-1623750-5

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 22.2 x 8 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : Up to 1kω Resistance Value (OHM) : 7.5 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Temperature Coefficient (PPMC) : 0 - 60
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 22.2 x 8 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : Up to 1kω Resistance Value (OHM) : 7.5 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Temperature Coefficient (PPMC) : 0 - 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 3-1623750-5 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
3-1623750-5
Through-Hole Resistors 3-1623750-5
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 22.2 x 8 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : Up to 1kω Resistance Value (OHM) : 7.5 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Temperature Coefficient (PPMC) : 0 - 60

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 22.2 x 8

Electrical Characteristics


  • Operating Voltage (V) : 200
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 7
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 7.5

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Temperature Coefficient (PPMC) : 0 - 60
Buy Now Datasheet
Through Hole Resistors - 3-1623750-5 - 1057402-3-1623750-5 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - 3-1623750-5
1057402-3-1623750-5
Through Hole Resistors - 3-1623750-5 1057402-3-1623750-5
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057402-3-1623750-5 Packaging: Tape & Box (TB) Termination: Axial Voltage Rating: 200 V Length: 22.1996 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Composition: Power resistor, Wirewound Number of Terminations: 2 Resistance: 7.5 Ω Power Rating: 7 W Number of Resistors: 1 Diameter: 8 mm Categories: Through Hole Resistors Case / Package: Axial Alternative Parts (Cross-Reference): ER586R8JT; RR02J7R5TB; SQPW107R5J; CFM14JT7R50; RSMF1JT7R50; CFM12JT7R50; CP00057R500JE14; TUW7J8R2E; CF14JB7R50; TUW3J8R2EER587R5JT; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Mount: Axial, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C ELV: Compliant Max Power Dissipation: 7 W Lead Diameter: 800 µm Lead/Base Style: Axial

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057402-3-1623750-5
Packaging: Tape & Box (TB)
Termination: Axial
Voltage Rating: 200 V
Length: 22.1996 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 60 ppm/°C
Composition: Power resistor, Wirewound
Number of Terminations: 2
Resistance: 7.5 Ω
Power Rating: 7 W
Number of Resistors: 1
Diameter: 8 mm
Categories: Through Hole Resistors
Case / Package: Axial
Alternative Parts (Cross-Reference): ER586R8JT; RR02J7R5TB; SQPW107R5J; CFM14JT7R50; RSMF1JT7R50; CFM12JT7R50; CP00057R500JE14; TUW7J8R2E; CF14JB7R50; TUW3J8R2EER587R5JT;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Mount: Axial, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
ELV: Compliant
Max Power Dissipation: 7 W
Lead Diameter: 800 µm
Lead/Base Style: Axial

Buy Now
Resistors - 3-1623750-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
3-1623750-5
Resistors 3-1623750-5
ER58 7R5 5% AMMO

ER58 7R5 5% AMMO

Buy Now
Through-Hole 7W 7.5ohm Resistor - 53-3-1623750-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 7.5ohm Resistor
53-3-1623750-5
Through-Hole 7W 7.5ohm Resistor 53-3-1623750-5
RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 7.5ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: 3-1623750-5 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 7.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 7.5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-3-1623750-5 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 7.5ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: 3-1623750-5 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 7.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 7.5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-3-1623750-5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 3-1623750-5 1057402-3-1623750-5 3-1623750-5 53-3-1623750-5
Product Name Through-Hole Resistors Through Hole Resistors - 3-1623750-5 Resistors Through-Hole 7W 7.5ohm Resistor
Mounting / Packaging ThroughHole Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 0.0 to 60 ±ppm/°C 60 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Through-Hole Resistors - 4-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers