3-1623732-1 -- BCHE 7 W 33R 5% AMP - TE CONNECTIVITY
TE Connectivity
Bche 7 W 33R 5% Amp - Te Connectivity
3-1623732-1
Description
BCHE 7 W 33R 5%
Description
BCHE 7 W 33R 5%
Suppliers
Bche 7 W 33R 5% Amp - Te Connectivity
75AC8067
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC8067 |
|
Product Name
|
Bche 7 W 33R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details