TE Connectivity High Voltage Relays 3-1618411-4

Description
Configuration Features Economizer : Without Power Switching : Make Only Contact Features 高压继电器端子排列方式 : 1 Form C, SPDT Auxiliary Contacts : Without High Voltage Relay Contact Current Rating (AMP) : 30 Electrical Characteristics Contact Voltage Rating (KVDC) : 25 High Voltage Relay Coil Resistance (OHM) : 24 High Voltage Relay Coil Voltage Rating (VDC) : 12 High Voltage Relay Contact Switching Voltage (Max) : 25000 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Contactor RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Screw Terminals Termination Style : Turret Terminals
Request a Quote
Description
Configuration Features Economizer : Without Power Switching : Make Only Contact Features 高压继电器端子排列方式 : 1 Form C, SPDT Auxiliary Contacts : Without High Voltage Relay Contact Current Rating (AMP) : 30 Electrical Characteristics Contact Voltage Rating (KVDC) : 25 High Voltage Relay Coil Resistance (OHM) : 24 High Voltage Relay Coil Voltage Rating (VDC) : 12 High Voltage Relay Contact Switching Voltage (Max) : 25000 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Contactor RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Screw Terminals Termination Style : Turret Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 3-1618411-4 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
3-1618411-4
High Voltage Relays 3-1618411-4
Configuration Features Economizer : Without Power Switching : Make Only Contact Features 高压继电器端子排列方式 : 1 Form C, SPDT Auxiliary Contacts : Without High Voltage Relay Contact Current Rating (AMP) : 30 Electrical Characteristics Contact Voltage Rating (KVDC) : 25 High Voltage Relay Coil Resistance (OHM) : 24 High Voltage Relay Coil Voltage Rating (VDC) : 12 High Voltage Relay Contact Switching Voltage (Max) : 25000 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Contactor RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Screw Terminals Termination Style : Turret Terminals

Configuration Features


  • Economizer : Without
  • Power Switching : Make Only

Contact Features


  • 高压继电器端子排列方式 : 1 Form C, SPDT
  • Auxiliary Contacts : Without
  • High Voltage Relay Contact Current Rating (AMP) : 30

Electrical Characteristics


  • Contact Voltage Rating (KVDC) : 25
  • High Voltage Relay Coil Resistance (OHM) : 24
  • High Voltage Relay Coil Voltage Rating (VDC) : 12
  • High Voltage Relay Contact Switching Voltage (Max) : 25000

Mechanical Attachment


  • High Voltage Relay Mounting Type : Threaded

Product Type Features


  • Product Type : Contactor
  • RF Rated : Yes
  • Relay Type : High Voltage

Termination Features


  • High Voltage Connection (Coil) : Turret Terminals
  • High Voltage Connection (Power) : Screw Terminals
  • Termination Style : Turret Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1618411-4
Product Name High Voltage Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393766-9 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415898-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
AC Voltage 400 volts
View Details
7 suppliers
Electromechanical Relays & Contactors - 1-1393224-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers