Body Features Enclosure Type : Environmentally Sealed
Configuration Features Contact Arrangement : 1 Form A SPST-NO
Dimensions Product Height : 33 MM [1.29 INCH ] Product Length : 61.2 MM [2.4 INCH ] Product Width : 39.9 MM [1.57 INCH ]
Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1500 Load Current Rating (MAMP) : 25 Load Voltage Rating (VRMS) : 250
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole
Operation/Applicatio
n Input Voltage Type : DC Load Voltage Type : AC Shock Resistance : 1500G's, .5ms
Packaging Features Packaging Method : Box & Carton
Termination Features Relay Connection Type : Terminals Terminal Configuration : Solder Hook Terminals
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Contact Arrangement : 1 Form A SPST-NO
Dimensions
- Product Height : 33 MM [1.29 INCH ]
- Product Length : 61.2 MM [2.4 INCH ]
- Product Width : 39.9 MM [1.57 INCH ]
Electrical Characteristics
- Input Voltage Range (VDC) : 3.8 - 32
- Isolation Voltage (VRMS) : 1500
- Load Current Rating (MAMP) : 25
- Load Voltage Rating (VRMS) : 250
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Mounting Hole
Operation/Application
- Input Voltage Type : DC
- Load Voltage Type : AC
- Shock Resistance : 1500G's, .5ms
Packaging Features
- Packaging Method : Box & Carton
Termination Features
- Relay Connection Type : Terminals
- Terminal Configuration : Solder Hook Terminals
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]