TE Connectivity High Voltage Relays 3-1618273-0

Description
Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 2 Form C, DPDT High Voltage Relay Contact Current Rating (AMP) : 10 Electrical Characteristics Contact Voltage Rating (KVDC) : 8 High Voltage Relay Coil Resistance (OHM) : 3500 High Voltage Relay Coil Voltage Rating (VDC) : 115 High Voltage Relay Contact Switching Voltage (Max) : 8 High Voltage Relay Voltage (Max) (VDC) : 115 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Relay RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Screw Terminals Termination Style : Turret Terminals
Request a Quote
Description
Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 2 Form C, DPDT High Voltage Relay Contact Current Rating (AMP) : 10 Electrical Characteristics Contact Voltage Rating (KVDC) : 8 High Voltage Relay Coil Resistance (OHM) : 3500 High Voltage Relay Coil Voltage Rating (VDC) : 115 High Voltage Relay Contact Switching Voltage (Max) : 8 High Voltage Relay Voltage (Max) (VDC) : 115 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Relay RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Screw Terminals Termination Style : Turret Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 3-1618273-0 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
3-1618273-0
High Voltage Relays 3-1618273-0
Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 2 Form C, DPDT High Voltage Relay Contact Current Rating (AMP) : 10 Electrical Characteristics Contact Voltage Rating (KVDC) : 8 High Voltage Relay Coil Resistance (OHM) : 3500 High Voltage Relay Coil Voltage Rating (VDC) : 115 High Voltage Relay Contact Switching Voltage (Max) : 8 High Voltage Relay Voltage (Max) (VDC) : 115 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Relay RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Screw Terminals Termination Style : Turret Terminals

Configuration Features


  • Economizer : Without
  • Power Switching : Yes

Contact Features


  • Auxiliary Contacts : Without
  • High Voltage Relay Contact Arrangement : 2 Form C, DPDT
  • High Voltage Relay Contact Current Rating (AMP) : 10

Electrical Characteristics


  • Contact Voltage Rating (KVDC) : 8
  • High Voltage Relay Coil Resistance (OHM) : 3500
  • High Voltage Relay Coil Voltage Rating (VDC) : 115
  • High Voltage Relay Contact Switching Voltage (Max) : 8
  • High Voltage Relay Voltage (Max) (VDC) : 115

Mechanical Attachment


  • High Voltage Relay Mounting Type : Threaded

Product Type Features


  • Product Type : Relay
  • RF Rated : Yes
  • Relay Type : High Voltage

Termination Features


  • High Voltage Connection (Coil) : Turret Terminals
  • High Voltage Connection (Power) : Screw Terminals
  • Termination Style : Turret Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1618273-0
Product Name High Voltage Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393243-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole - 785-1-1393225-0 - Utmel Electronic Limited
Specs
Approvals RoHS
DC Coil Voltage 12 volts
View Details
Relays - 1-1393204-4 - Powell Electronics, Inc.
TE Connectivity
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1415899-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers