TE Connectivity Protective Relays 3-1618112-1

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 50.8 MM  [2 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 0 - 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Protection Function : Undervoltage Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 50.8 MM  [2 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 0 - 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Protection Function : Undervoltage Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 3-1618112-1 - TE Connectivity
Berwyn, PA, United States
Protective Relays
3-1618112-1
Protective Relays 3-1618112-1
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 50.8 MM  [2 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 0 - 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Protection Function : Undervoltage Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -20 - 65

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (AMP) : 5
  • Type of Control : Potentiometer Adjustable

Dimensions


  • Product Height : 50.8 MM  [2 INCH ]
  • Product Length : 88.9 MM  [3.5 INCH ]
  • Product Width : 98.29 MM  [3.87 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 0 - 120

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Mode of Operation : Adjustable Drop-Out

Product Type Features


  • Protection Function : Undervoltage

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 400

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1618112-1
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393240-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415535-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
TO-5/.100 Grid Relays - 1-1617596-3 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 6 volts
View Details
Signal Relays - 1393763-9 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers